Maxim Integrated's MF10EWP: A Versatile Dual Universal Switched-Capacitor Filter
The MF10EWP from Maxim Integrated is a highly versatile, monolithic, dual universal switched-capacitor active filter. This precision filter IC is capable of implementing a wide range of filter functions with minimal external components, making it an ideal solution for space-constrained applications.
The MF10EWP consists of two independent and programmable universal filter blocks, each of which can be configured as a low-pass, high-pass, band-pass, or notch filter, as well as all-pass, phase-delay, or band-reject functions. This flexibility allows designers to address multiple filtering needs within a single compact package.
Each filter block of the MF10EWP operates with a center frequency ranging from 0.01Hz to beyond 100kHz, providing a wide operational spectrum to accommodate various signal processing requirements. The clock-to-center frequency ratio is programmable, allowing precise tuning of the filter's response. Additionally, the Q-factor and gain settings are externally adjustable, offering further customization to meet specific design criteria.
The robust design of the MF10EWP ensures that it maintains excellent temperature stability and high signal-to-noise ratio, making it suitable for high-performance applications in both the commercial and industrial sectors. With a single supply voltage ranging from 10V to 16V, or a dual supply from ±5V to ±8V, the MF10EWP offers designers flexibility in power supply management.
Maxim Integrated's MF10EWP is available in a hermetically sealed package, ensuring its reliable performance in harsh environments. This feature makes it an ideal choice for automotive, industrial control systems, communication equipment, and any other systems requiring high-quality signal conditioning.
In summary, the MF10EWP dual universal switched-capacitor filter is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits. Its ease of use, coupled with its powerful filtering capabilities, makes it an excellent choice for designers looking to streamline their signal processing designs while maintaining the highest standards of performance.