EN
  • EN
  • DE

BT169BW

Part No BT169BW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristor logic level
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155144-BT169BW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT169BW CAD Model

Description

The NXP BT169BW represents a reliable and robust semiconductor device known as a thyristor or silicon-controlled rectifier (SCR). Designed for high-performance applications that require efficient control and rectification of electrical power, the BT169BW is a crucial component in a variety of electronic circuits.

Key Features:

  • Voltage Capability: The device is capable of handling moderate voltages, making it suitable for a range of consumer and industrial applications.
  • Current Rating: With a decent current rating, the BT169BW can control a significant amount of power, contributing to its versatility in different circuit configurations.
  • Sensitive Gate: The sensitive gate allows for easy triggering with low gate currents, which can be particularly useful in circuits where power conservation is important.
  • Compact Design: Its small form factor ensures that it can be easily integrated into various circuit designs without requiring a lot of space.
  • High Reliability: NXP's commitment to quality means that the BT169BW is designed to be highly reliable, ensuring long-term performance and reducing the likelihood of failure in critical applications.

Applications:

The BT169BW is widely used in applications such as:

  • Ignition circuits for gas and oil burners
  • Motor control circuits for starting and speed regulation
  • Overvoltage protection in power supplies
  • Dimming circuits for lighting systems
  • Pulse circuits for lamp flashers or strobe lights

Technical Specifications:

Parameter Value
Repetitive Peak Off-State Voltage (VDRM) 600 V
Non-Repetitive Peak On-State Current (ITSM) 8 A
Gate Trigger Current (IGT) 200 µA
Holding Current (IH) 5 mA
Package SOT54 (TO-92)

In conclusion, the NXP BT169BW thyristor is a high-quality electronic component that offers efficient power control in a compact package, making it an excellent choice for designers and engineers looking to incorporate reliable power control in their electronic designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess