The DBS107G is a single-phase bridge rectifier manufactured by Taiwan Semiconductor. It is designed to convert alternating current (AC) to direct current (DC), commonly used in power supplies and various electronic devices. This rectifier features a high surge current capability and a compact design, making it suitable for a wide range of applications.
Applications:
- Power supplies for consumer electronics
- Adapters for mobile devices
- LED lighting power supplies
- Battery chargers
- Industrial automation equipment
Features:
- High surge current capability
- Low forward voltage drop
- High reliability
- Compact size
- Operating temperature range: -55°C to +150°C
- RoHS compliant
Benefits:
- Efficient AC to DC conversion
- Stable performance under high surge conditions
- Long-term reliability in various applications
- Small footprint allows for compact designs
- Safe operation in harsh environments
Additional Details:
The DBS107G bridge rectifier has a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 1.0A. Its peak forward surge current (IFSM) is rated at 50A. The device is encapsulated in a DBS package, which provides good thermal performance. The forward voltage drop is typically around 1.0V, ensuring efficient operation. Its high surge current capability protects the rectifier from damage due to transient voltage spikes.
This rectifier is commonly used in power adapters, battery chargers, and LED lighting systems, where efficient and reliable AC to DC conversion is essential.