The NXP BT152-800R represents a robust line of thyristors designed to offer efficient and reliable performance for a wide range of applications. This silicon-controlled rectifier (SCR) is specifically engineered to handle high surge currents and voltages, making it an ideal choice for applications that require phase control and regulated power supply.
Key Features
- High Voltage Capability: The BT152-800R can withstand repetitive peak off-state voltages up to 800V, providing a comfortable margin for applications operating at high voltages.
- High Surge Current: With a non-repetitive peak on-state current of up to 950A, this thyristor can handle significant surge currents, ensuring durability and reliability in demanding situations.
- Gate Trigger Current: A gate trigger current of 15mA to 25mA makes it relatively easy to switch the device on, allowing for a wide range of control circuitry compatibility.
- Standard Package: Enclosed in a TO-220AB package, the BT152-800R ensures a compact footprint while allowing for efficient thermal dissipation and easy mounting on a heatsink.
Applications
The versatility of the NXP BT152-800R thyristor makes it suitable for various applications, including:
- Motor control circuits
- Industrial power tools
- Lighting dimmer switches
- Overvoltage crowbar protection
- Capacitive discharge ignitions
- Voltage regulation systems
Technical Specifications
| Parameter |
Value |
| Repetitive Peak Off-state Voltage (VDRM) |
800V |
| Non-Repetitive Peak On-state Current (ITSM) |
950A |
| Gate Trigger Current (IGT) |
15-25mA |
| Package |
TO-220AB |
For engineers and designers looking for a reliable SCR with high voltage and current handling capabilities, the NXP BT152-800R offers a compelling solution that combines performance with durability.