Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer NXP
Packaging Tube
Voltage - Off State 650V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.75V
Current - On State (It (AV)) (Max) 7.5A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 20mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 132A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 201465-BT151-650R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BT151-650R
Introduction Date August 05, 2015
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BT151-650R CAD Model

Description

The NXP BT151-650R is a robust and versatile silicon-controlled rectifier (SCR) designed to cater to a wide array of applications, particularly in the motor control, industrial switching, and phase control markets. This SCR is a highly reliable component that delivers excellent performance in environments requiring high surge current capabilities and where voltage robustness is a necessity.

With a repetitive peak off-state voltage (V<sub>DRM) of 650V and a non-repetitive peak off-state voltage (V<sub>DSM) of 650V, the BT151-650R ensures a stable and reliable operation even in applications with high voltage transients. Its on-state current rating of 12A, with a surge current capability (I<sub>TSM) of 125A, makes it suitable for handling high current loads efficiently.

The NXP BT151-650R is designed with a sensitive gate that allows it to be triggered with low gate currents, making it compatible with digital circuits and microcontroller interfaces. This feature simplifies the design of control circuits and reduces the overall system complexity. Moreover, its gate trigger voltage (V<sub>GT) is specified at a maximum of 1.5V, ensuring low power consumption for the triggering mechanism.

The package for the BT151-650R is the TO-220AB, a widely used and easily mountable package that provides excellent thermal performance and is suitable for through-hole mounting, simplifying the assembly process. The device also features a high holding current (I<sub>H) of 20mA, which helps prevent unwanted triggering due to noise or voltage spikes in the circuit.

In summary, the NXP BT151-650R is an exceptional choice for designers looking for a high-performance SCR that can handle significant power levels while providing the reliability and durability required in industrial and motor control applications. Its combination of high voltage capability, surge current capacity, and sensitive gate trigger makes it a versatile and efficient solution for a broad spectrum of power control applications.

You May Also Be Interested in

NXP / Nexperia
Thyristors
Lowest to $0.1704
ECAD model for BT151S-800R
NXP / Nexperia
Thyristors logic level
Need more? Email Us
ECAD model for BT149B
STMicroelectronics
HIGH SURGE CAPABILITY
Lowest to $17.0076
ECAD model for BTW68-800
Teccor Electronics
SCRs
Lowest to $3.3237
ECAD model for S4055M
STMicroelectronics
16A SCRs
Need more? Email Us
ECAD model for TYN416
Taifatech
TO-220F 5A Thyristor
Lowest to $0.9191
ECAD model for TF541S
STMicroelectronics
16A SCRs
Lowest to $2.5764
ECAD model for TN1625-1000G
Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S2008L
Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Lowest to $1.0944
ECAD model for S6065J

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1206 $50.0490
1,015+ $0.0990 $100.4850
1,565+ $0.0959 $150.0835
2,160+ $0.0928 $200.4480
2,790+ $0.0897 $250.2630
3,735+ $0.0804 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 415 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention