EN
  • EN
  • DE

BT139-600E

Part No BT139-600E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TRIAC 600V 170A 3-Pin(3+Tab) TO-220AB / Triacs sensitive gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155096-BT139-600E
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BT139-600E
Introduction Date August 05, 2015
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian BT139-600E CAD Model

Description

The BT139-600E is a high-performance Triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This passivated, sensitive gate triac is part of the BT139 series, offering bidirectional AC switch functionality, making it ideal for controlling AC power in domestic and industrial environments.

With a maximum voltage rating of 600V and a current rating of 16A, the BT139-600E is suitable for applications requiring high surge capabilities. Its robust design ensures reliable operation in applications such as motor control, heating, lighting control, and static switching. The device is also characterized by its high commutation performance, which is essential for handling inductive loads with minimal electromagnetic interference (EMI).

Key Features:

  • Current and Voltage Rating: Capable of controlling currents up to 16A and withstanding voltages up to 600V.
  • Sensitive Gate: Features a sensitive gate that allows triggering by microcontrollers and other low-power logic circuits, providing greater control flexibility.
  • High Commutation: Designed to handle high commutation with inductive loads efficiently, reducing stress on the device and extending its lifespan.
  • Passivated Die: The passivated die construction ensures reliability and a long operational life, even in harsh conditions.
  • Applications: Ideal for use in motor control circuits, lighting dimmers, heating regulators, and other AC power control applications.
  • Package: Available in a conventional leaded package, ensuring compatibility with a wide range of PCB layouts and easy mounting.

The BT139-600E from NXP is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Its ability to control large power loads with precision makes it a go-to component for engineers and designers looking to create efficient and durable electronic controls for AC power systems.

For detailed specifications, application notes, and additional information, engineers and purchasers can visit the official NXP Semiconductors website or consult the BT139-600E datasheet.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2783 $50.0940
385+ $0.2607 $100.3695
600+ $0.2519 $151.1400
855+ $0.2343 $200.3265
1,110+ $0.2255 $250.3050
1,385+ $0.2167 $300.1295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess