Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155090-BT138X-600
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT138X-600 CAD Model

Description

The BT138X-600 is a high-performance Triac manufactured by NXP Semiconductors, renowned for its exceptional quality and reliability in various electronic applications. This semiconductor device is designed to control AC power in a wide range of applications, including motor control, lighting control, and heating systems. Its robust design makes it an ideal choice for both home appliances and industrial equipment.

Key Features

  • Voltage Capability: The BT138X-600 is capable of handling voltages up to 600V, making it suitable for mains voltage applications.
  • Current Rating: With a maximum current rating of 12A, it can comfortably manage the power requirements of most mid-range electrical circuits.
  • Sensitive Gate: It features a highly sensitive gate that ensures reliable triggering with low gate current, which is particularly useful in microcontroller-based applications.
  • High Commutation: The device is designed for high commutation performance, which allows for efficient switching of inductive loads without the need for additional snubber circuits.
  • Insulated Package: The BT138X-600 comes in an isolated tab package (X-type), which provides electrical isolation within the package, enhancing safety and simplifying heatsink design.

Applications

The versatility of the BT138X-600 allows it to be used in a variety of applications. Some of the common uses include:

  • Dimming circuits for lighting systems
  • Speed controllers for electric motors
  • Temperature control circuits for heating systems
  • Domestic and industrial automation

Quality and Reliability

NXP's commitment to quality ensures that the BT138X-600 meets the highest standards of performance and reliability. It is designed to withstand harsh conditions and provide long operational life, which is critical for products that are intended for use in high-stress environments.

Environmental Compliance

The BT138X-600 is compliant with the RoHS directive, which means it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronic manufacturers looking to create sustainable products.

You May Also Be Interested in

EPCOS (TDK)
SMT inductors
Lowest to $0.9146
ECAD model for B82442A1825K000
Atmel
Two-wire Serial EEPROM
Lowest to $0.6108
ECAD model for AT24C01B
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC)
Lowest to $14.0140
ECAD model for CY8C3445AXI-104
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1
Cherry Semiconductor Corporation
3A Adjustable Linear Regulator
Need more? Email Us
ECAD model for CS5203-1
Chino-Excel
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.3389
ECAD model for CEC8218
Cypress Semiconductor Corp
Peak Reducing EMI Solution
Need more? Email Us
ECAD model for CYW180-02SX
COSMO
REED RELAY
Need more? Email Us
ECAD model for D2A240000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention