EN
  • EN
  • DE

BT137X-600D,127

Part No BT137X-600D,127
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 600V 8A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 136770-BT137X-600D,127
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BT137X-600D,127 CAD Model

Description

Product Overview: BT137X-600D,127 - Triac from NXP Semiconductors

The BT137X-600D,127 is a high-quality triac component manufactured by NXP Semiconductors, a leading technology company known for its innovative and reliable products. This semiconductor device is designed to control AC power in a variety of applications, making it a versatile choice for designers and engineers looking to manage electrical currents in their projects.

Key Features

  • High Voltage Capability: With a peak repetitive off-state voltage (VDRM/VRRM) of 600V, the BT137X-600D,127 can handle applications that require high voltage operations.
  • Current Rating: It has an on-state RMS current (IT(RMS)) of 8A, which indicates the maximum current the triac can conduct without damage during its "on" state.
  • Gate Trigger Voltage (VGT): This device has a specified gate trigger voltage of 1.5V, making it relatively easy to switch on with standard control voltages.
  • Gate Trigger Current (IGT): The triac has a gate trigger current of 10mA to 25mA, which is the range of current required to activate the switching action.
  • Isolated Mounting Tab: The BT137X-600D,127 comes with an isolated tab for easy mounting, providing electrical isolation from the mounting surface and enhancing safety during operation.
  • Sensitive Gate: The sensitive gate allows the triac to be triggered with low power drivers, making it suitable for interfacing with microcontroller outputs and other logic-level devices.
  • Planar Passivated: The triac's planar passivated chip provides reliability and robust performance, particularly in environments where stability and extended life are required.

Applications

The BT137X-600D,127 is ideal for a wide range of applications, including:

  • Motor control circuits
  • Lighting dimmer switches
  • Heating regulation systems
  • AC power control in domestic and industrial settings
  • Static switching

With its comprehensive features and reliable performance, the BT137X-600D,127 from NXP Semiconductors is a preferred choice for professionals seeking to incorporate effective AC power control in their designs. Its robust construction and high voltage capability make it a durable and efficient component for managing electrical currents in a multitude of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7074 $53.0550
175+ $0.5805 $101.5875
270+ $0.5623 $151.8210
370+ $0.5442 $201.3540
480+ $0.5261 $252.5280
640+ $0.4716 $301.8240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,677 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess