The BT137-800 is a high-performance Triac manufactured by NXP Semiconductors, designed for use in AC control applications. This passivated, sensitive gate triac is a silicon device that switches high voltage and high power, offering an effective solution for a wide range of AC power control applications.
Key Features
- Voltage Capability: The BT137-800 is rated for a maximum repetitive peak off-state voltage (VDRM) and peak non-repetitive surge voltage (VDSM) of 800V, making it suitable for applications requiring high voltage operation.
- Current Handling: With an on-state RMS current of 8A, this Triac can handle significant power levels, perfect for controlling lighting, heating, and motor drives.
- Sensitive Gate: The sensitive gate allows triggering by microcontrollers and other low-power logic circuits, which makes it ideal for interfacing with digital control circuits.
- Gate Trigger Current: It features a low IGT of less than 10mA, ensuring low power consumption for the gate drive.
- High Commutation Performance: Engineered for enhanced commutation robustness, the BT137-800 is well-suited for handling inductive loads.
Applications
The BT137-800 Triac is versatile and can be utilized in various applications, including but not limited to:
- Home appliances (e.g., washing machines, vacuum cleaners, kitchen appliances)
- Lighting systems (e.g., dimmers, fluorescent lighting)
- Motor control circuits
- Heating regulation systems (e.g., electric heaters, thermostats)
- Power tools
Technical Specifications
| Parameter |
Value |
| Repetitive Peak Off-State Voltage (VDRM) |
800V |
| RMS On-State Current (IT(RMS)) |
8A |
| Gate Trigger Current (IGT) |
< 10mA |
| Package |
TO-220AB |
The BT137-800 from NXP stands out for its reliability, efficiency, and ease of use, making it a go-to component for professionals and hobbyists alike seeking to control AC power with precision and safety.