EN
  • EN
  • DE

BT137-600,127

Part No BT137-600,127
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 600V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 124430-BT137-600,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BT137-600,127 CAD Model

Description

The BT137-600,127 is a high-quality Triac manufactured by NXP Semiconductors, designed to cater to a wide variety of AC power control applications. This semiconductor device is well-suited for use in motor control, lighting control, and static switching. The BT137 series offers bidirectional AC switch functionality, enabling the control of large power flows with milliampere-scale gate signals.

Key Features

  • High Blocking Voltage: The device can withstand voltages up to 600V, making it suitable for mains voltage applications.
  • Medium Current Capability: With an on-state RMS current of 8A, the BT137-600,127 can handle moderate power levels, ensuring reliable operation in various circuits.
  • Gate Trigger Current: A sensitive gate trigger current (IGT) allows for direct interfacing with microcontrollers and other logic-level devices.
  • High Surge Current: It can handle surge currents up to 70A, providing robust performance during short overcurrent conditions.
  • Planar Passivated Chips: The use of planar passivated chips ensures high reliability and stability, as well as long-term performance.
  • Package: Enclosed in a TO-220AB plastic package, the BT137-600,127 offers a balance between thermal performance and compactness.

Applications

  • Motor Control Systems
  • Dimming circuits for lighting applications
  • Domestic and industrial automation
  • Heating control systems
  • Static switching

Product Specifications

Parameter Value
Repetitive Peak Off-state Voltage (VDRM) 600V
RMS On-state Current (IT(RMS)) 8A
Non-repetitive Peak On-state Current (ITSM) 70A
Gate Trigger Current (IGT) 5 to 25 mA
Operating Junction Temperature Range (Tj) -40°C to +125°C

With its robust design and versatile features, the BT137-600,127 from NXP Semiconductors is an excellent choice for designers looking for a reliable triac solution. Its ability to control electrical power efficiently makes it an indispensable component in the design of modern electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess