EN
  • EN
  • DE

BSH204

Part No BSH204
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 700 Ma 12 V P-channel Si Small Signal Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049675-BSH204
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSH204 CAD Model

Description

The BSH204 is a high-performance, enhancement-mode Field-Effect Transistor (FET) from the reputable semiconductor manufacturer, NXP Semiconductors. Designed for efficiency and power management, the BSH204 is part of a family of MOSFETs that are widely recognized for their reliability and advanced technology.

Key Features

  • Low On-Resistance: The BSH204 boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for high-frequency applications, including power supplies and DC-DC converters.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be driven by low-voltage control signals, which is beneficial for battery-operated devices.
  • Surface-Mount Package: The BSH204 comes in a compact, surface-mount package that allows for a small footprint on the PCB, saving space in space-constrained applications.
  • Energy Efficiency: Its energy-efficient design supports green electronics initiatives, helping to reduce the carbon footprint of electronic products.

Applications

The versatility of the BSH204 makes it suitable for a wide range of applications. It is often used in:

  • Load Switches
  • Battery Management Systems
  • Power Management Circuits
  • DC-DC Converters
  • Portable Devices
  • Motor Control Systems

Technical Specifications

Some of the technical specifications of the BSH204 include:

  • Drain-source voltage (VDS): 20V
  • Continuous drain current (ID): 1.7A
  • Power dissipation (PD): 0.5W
  • Operating temperature range: -55°C to +150°C

In conclusion, the BSH204 from NXP is a robust and efficient solution for designers looking to optimize their power management systems. Its low on-resistance, high-speed switching capabilities, and energy-efficient design make it a top choice for a variety of electronic applications.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess