EN
  • EN
  • DE

BLP35M805Z

Part No BLP35M805Z
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description RF MOSFET Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462730-BLP35M805Z
Manufacturer NXP
Package Tape & Reel (TR);Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Technology LDMOS
Frequency 2.14GHz
Gain 18dB
Voltage - Test 28V
Current - Test 55mA
Power - Output 750mW
Voltage - Rated 65V
Grade -
Mounting Type Surface Mount
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-HVSON (6x4)
Ultra Librarian 3D Model Ultra Librarian BLP35M805Z CAD Model

Description

The BLP35M805Z is an innovative RF MOSFET transistor from NXP Semiconductors, designed to meet the growing demands of high-efficiency, high-power applications in the RF energy domain. With its outstanding power density and efficiency, this component is ideally suited for a wide range of industrial, medical, and consumer applications such as RF heating, plasma generation, and wireless energy transfer. Operating at 8.5 GHz, the BLP35M805Z provides a high level of performance for applications requiring RF power. Its advanced semiconductor technology enables it to deliver superior thermal performance and reliability, making it a key component for designers focusing on improving system longevity and efficiency. The device's robust design allows for efficient heat dissipation, ensuring stable operation even under high power conditions. Additionally, its compact size aids in minimizing the overall footprint of the application, a critical factor in today’s increasingly space-constrained environments. Overall, the BLP35M805Z represents NXP’s commitment to providing advanced solutions for the rapidly evolving RF technology landscape.

You May Also Be Interested in

Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess