EN
  • EN
  • DE

BLL6H1214L-250

Part No BLL6H1214L-250
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153831-BLL6H1214L-250
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLL6H1214L-250 CAD Model

Description

The BLL6H1214L-250 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance transistor is specifically engineered for use in high-power amplifiers that operate in the 1200 to 1400 MHz frequency range. It is an ideal choice for applications in broadcast transmitters, industrial, scientific, and medical (ISM) equipment, as well as in aerospace and defense systems where reliability and efficiency are paramount.

With an excellent thermal performance and high ruggedness, the BLL6H1214L-250 ensures consistent operation even under extreme conditions. The transistor is capable of delivering a powerful output of up to 250 watts CW (continuous wave) power, making it suitable for high-demand applications that require continuous signal amplification.

The BLL6H1214L-250 is designed with NXP's advanced LDMOS technology, which provides superior gain, efficiency, and linearity compared to conventional technologies. This technology ensures that the transistor can maintain high efficiency across a wide range of operating conditions, reducing the overall power consumption and heat generation of the system it is integrated into.

Key features of the BLL6H1214L-250 include its integrated ESD protection, which safeguards the device against electrostatic discharge events, and its excellent ruggedness that allows it to withstand a mismatched load VSWR (Voltage Standing Wave Ratio) of 10:1 through all phases. The device is housed in a ceramic package that provides excellent thermal stability and durability.

The BLL6H1214L-250 also boasts ease of integration into various circuit designs, thanks to its simple input and output matching requirements. This, combined with its high gain, allows designers to achieve optimal performance with minimal external components, simplifying the overall design process and reducing time to market.

With its robust construction and cutting-edge performance, the NXP BLL6H1214L-250 RF power LDMOS transistor is an exceptional choice for designers looking to enhance the power and efficiency of their high-frequency amplification systems.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess