EN
  • EN
  • DE

PPC405EXR-CPC400T

Part No PPC405EXR-CPC400T
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279716-PPC405EXR-CPC400T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EXR-CPC400T CAD Model

Description

The AMCC PPC405EXR-CPC400T is an embedded processor based on the PowerPC 405EXR core, which is an enhanced version of the 405EX. This processor is designed for applications requiring high performance, integrated peripherals, and power efficiency. Part of the PowerPC 400 series, it sees use in networking, storage, and industrial control systems.

Applications

  • Advanced Network Routers and Switches
  • High-Performance Storage Controllers
  • Industrial Automation Systems
  • Embedded Control Systems with High Processing Demands
  • Telecommunications Infrastructure

Features

  • PowerPC 405EXR Core: An enhanced 32-bit RISC processor offering improved performance over the 405EX.
  • 400 MHz Clock Speed: Provides high processing speed for complex tasks.
  • Integrated Memory Controller: Simplifies the interface to external memory.
  • Peripheral Interfaces: Includes UARTs, Ethernet MAC, PCI, and other interfaces for connectivity and control in embedded applications.
  • On-Chip Caches: Instruction and data caches reduce memory access latency, improving performance.
  • Low Power Consumption: Optimizes power usage for battery-powered devices or energy-sensitive applications.

Benefits

  • Enhanced Performance: The 405EXR core and high clock speed enable faster execution of demanding tasks.
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • Simplified System Design: Integrated features simplify design and reduce development time.
  • Increased Reliability: Fewer external components contribute to improved reliability.

Additional Details

The 'CPC400T' part of the product identifier likely represents a specific configuration or packaging variation, with '400' indicating the 400 MHz clock speed. 'T' is likely the temperature grade. Detailed information regarding voltage requirements, pinout diagrams, and electrical and timing characteristics can be found in the datasheet. Consulting the datasheet is essential for proper implementation and optimal performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess