EN
  • EN
  • DE

BLF8G10LS160P

Part No BLF8G10LS160P
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049355-BLF8G10LS160P
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLF8G10LS160P CAD Model

Description

BLF8G10LS-160P - NXP's LDMOS RF Power Transistor

The BLF8G10LS-160P is a cutting-edge RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance component is specifically engineered for use in a range of RF power applications, including broadcast transmitters, cellular base stations, and RF industrial heating. With its outstanding ruggedness and reliability, the BLF8G10LS-160P is an ideal choice for systems that demand consistent performance and longevity.

This transistor is capable of delivering an impressive output power of 160 Watts with high efficiency, making it a powerhouse in its class. The operating frequency range of 700 MHz to 1000 MHz ensures versatility across various applications in the UHF band. The device's high gain, typically 18 dB, allows for fewer stages in amplifier designs, simplifying the overall circuit architecture.

The BLF8G10LS-160P is built using NXP's LDMOS technology, which is renowned for its high linearity and excellent thermal stability. This technology ensures that the transistor can handle high mismatch conditions without any performance degradation, a feature that is critical for maintaining signal integrity in demanding environments.

One of the key features of this LDMOS RF power transistor is its integrated ESD protection. This built-in feature provides robustness against electrostatic discharge events, which can be particularly important in environments where ESD can be a frequent occurrence. Additionally, the BLF8G10LS-160P is encapsulated in a ceramic package that offers outstanding thermal characteristics, further enhancing the device's reliability and operational lifespan.

The BLF8G10LS-160P is not just about raw power; it also emphasizes efficiency. With a high drain-source efficiency, it helps in reducing the overall power consumption of the system, leading to cost savings and a reduced environmental impact over the life of the product.

In summary, NXP's BLF8G10LS-160P LDMOS RF power transistor is a robust and efficient solution for high-power RF applications. It combines power, efficiency, and ruggedness in a package designed to meet the stringent requirements of today's wireless communication and industrial systems.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess