The NXP BLF888AS is a state-of-the-art LDMOS transistor designed specifically for UHF applications. This high-performance device is tailored to meet the demanding requirements of broadcast transmitters and industrial, scientific, and medical (ISM) applications, offering unrivaled efficiency and reliability.
Key Features
- Frequency Range: The BLF888AS operates efficiently in the 470 MHz to 860 MHz frequency range, making it perfectly suited for a wide range of UHF applications.
- High Power: With an impressive output power of up to 600 W (P1dB), this transistor can handle high-power applications with ease.
- High Efficiency: It boasts an excellent efficiency of up to 30% in DVB-T service, ensuring energy-saving operation and reduced cooling requirements.
- Integrated ESD Protection: The device comes with built-in ESD protection, enhancing its robustness and longevity in harsh operating environments.
- Easy Integration: The BLF888AS is designed with a simple input matching network, facilitating easy integration into a wide range of circuit designs.
Applications
The NXP BLF888AS is ideal for use in various applications, including:
- UHF TV broadcast transmitters
- ISM applications such as plasma generators and industrial heating
- RF energy applications
- Professional RF amplifiers
Product Specifications
| Parameter |
Value |
| Frequency Range |
470 MHz to 860 MHz |
| Output Power (P1dB) |
600 W |
| Drain-source Voltage (Vds) |
50 V |
| Gain |
23 dB |
| Efficiency |
Up to 30% |
| Integrated ESD Protection |
Yes |
The BLF888AS from NXP is a robust and efficient solution for designers looking to enhance their UHF systems with a reliable and high-performance transistor.