EN
  • EN
  • DE

BLF6G27-10

Part No BLF6G27-10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description WiMAX power LDMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153747-BLF6G27-10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G27-10 CAD Model

Description

The NXP BLF6G27-10 is a state-of-the-art LDMOS power transistor designed for high-performance RF energy applications. This advanced semiconductor component is engineered to deliver exceptional efficiency and power gain, making it an ideal choice for a wide range of applications, including broadcast transmitters, cellular base stations, and industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The device operates efficiently across a broad frequency spectrum, which makes it versatile for various RF applications.
  • High Power: With an impressive output power of 10 W, the BLF6G27-10 is capable of driving high-power circuits with ease, ensuring reliable performance in demanding environments.
  • Efficiency: The LDMOS technology employed in the BLF6G27-10 ensures high efficiency, reducing thermal stress and enabling more compact system designs due to lower cooling requirements.
  • Gain: This transistor offers excellent power gain, which translates to better signal amplification and overall system performance.
  • Thermal Performance: The BLF6G27-10 is designed to operate reliably at elevated temperatures, which is critical for stability and longevity in high-power applications.
  • Robustness: NXP's LDMOS technology is known for its ruggedness, making the BLF6G27-10 resistant to harsh conditions and ensuring a long operational life.

Applications

The NXP BLF6G27-10 is suitable for a variety of applications, including but not limited to:

  • RF power amplifiers for broadcast transmitters
  • Telecommunication infrastructure such as cellular base stations
  • ISM applications like RF heating, welding, and plasma generation
  • Professional mobile radio and high-frequency industrial equipment

Product Advantages

With its combination of high power, efficiency, and gain, the NXP BLF6G27-10 offers significant advantages for designers and engineers. Its robustness and reliability reduce maintenance costs and downtime, while its thermal performance allows for more compact system designs without compromising on power or efficiency. Whether for commercial or industrial applications, the BLF6G27-10 is a compelling choice for those seeking top-tier performance from their RF components.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess