EN
  • EN
  • DE

BLF542

Part No BLF542
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si N-channel Rf Power Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 1.5 A
Drain to Source Breakdown Voltage 65 V
Gain 13 dB
Lead Free Yes
Number of Pins 6
Output Power 5 W
Packaging Bulk
RoHS Compliant
Voltage Rating (DC) 65 V
Win Source Part Number 1049338-BLF542
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLF542 CAD Model

Description

The NXP BLF542 is a high-performance RF power transistor designed for a wide range of applications, including broadcast transmitters, cellular base stations, and industrial uses. This advanced LDMOS transistor is part of NXP's renowned lineup of radio frequency products that offer exceptional efficiency, gain, and thermal performance.

Key Features

  • High Efficiency: The BLF542 is engineered for optimal energy use, which translates into reduced operational costs and a smaller carbon footprint for high-power RF systems.
  • Wide Frequency Range: This transistor is capable of operating over a broad frequency range, making it versatile for various RF applications.
  • High Gain: With its excellent gain characteristics, the BLF542 ensures strong signal amplification, vital for high-quality broadcasting and communication.
  • Thermal Performance: The device's superior thermal management allows for stable operation even under high-stress conditions, ensuring reliability and longevity.
  • Integrated ESD Protection: Electrostatic discharge protection is built-in, safeguarding the transistor against sudden voltage spikes and enhancing its durability.

Applications

The versatility of the BLF542 makes it suitable for a variety of high-power RF applications. It is commonly used in:

  • Professional broadcast transmitters for radio and television
  • RF power amplifiers in cellular base stations
  • Industrial heating and drying systems
  • Scientific and medical RF applications

Technical Specifications

The BLF542 is designed to deliver peak performance with the following technical specifications:

  • Supply Voltage: 50V
  • Output Power: Capable of delivering high RF output power
  • Intermodulation Distortion: Low IMD for clear signal transmission
  • Package: Rugged ceramic package designed for high-power applications

With its robust design and advanced features, the NXP BLF542 is a reliable and efficient solution for high-power RF amplification needs across a spectrum of industries.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess