EN
  • EN
  • DE

BGY583

Part No BGY583
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description CATV amplifier module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235365-BGY583
Popularity Medium
Supply and Demand Status Limited
Family Name BGY583
Introduction Date April 14, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGY583 CAD Model

Description

The BGY583 is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from NXP Semiconductors, designed to deliver exceptional quality and reliability for a wide range of RF applications. This product is part of NXP's renowned portfolio of RF solutions that are well-suited for use in telecommunications, satellite communications, and various military and aerospace applications.

Key Features

  • Frequency Range: The BGY583 operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Gain: It offers high gain, which is essential for signal amplification in communication systems.
  • Low Noise Figure: The low noise figure of the BGY583 ensures that signal integrity is maintained, leading to clearer communication and better system performance.
  • Integrated Matching Network: The device includes an integrated matching network that simplifies the design process and reduces the need for external components.
  • Robust Construction: Built to NXP's high standards, the BGY583 is designed for durability and consistent performance even in challenging environments.

Applications

The BGY583 is suitable for a variety of applications, including but not limited to:

  • Cellular base station equipment
  • Point-to-point and point-to-multipoint radio systems
  • Satellite communication systems
  • Phased array radar systems
  • Electronic warfare and defense communication systems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official BGY583 datasheet provided by NXP Semiconductors. The datasheet includes comprehensive information on electrical characteristics, mechanical data, and application guidelines to ensure optimal usage of the MMIC.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The BGY583 is backed by NXP's extensive support network, providing customers with technical assistance and design resources to facilitate the integration of the product into their applications.

You May Also Be Interested in

KEC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess