EN
  • EN
  • DE

BGY122A

Part No BGY122A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description UHF amplifier modules / RF Amp Module Single UHF Ampl 849MHz 4.8V 4-Pin SOT-388B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235348-BGY122A
Popularity Medium
Supply and Demand Status Balance
Family Name BGY122A
Introduction Date December 01, 1997
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGY122A CAD Model

Description

The NXP BGY122A represents a cutting-edge solution in the realm of RF amplification. Designed for a variety of demanding applications, this high-performance integrated circuit is a testament to NXP's commitment to providing advanced technology for the electronics market.

Key Features

  • High Gain: The BGY122A boasts a significant amplification factor, making it suitable for weak signal enhancement.
  • Wide Frequency Range: This device operates efficiently over a broad spectrum of frequencies, ensuring versatility across multiple RF applications.
  • Low Noise Figure: With its low noise production, the BGY122A ensures signal clarity and integrity, which is crucial for high-quality communication systems.
  • Robust Power Output: The product delivers a stable and robust power output, contributing to reliable performance in various operational conditions.
  • Efficient Power Consumption: Energy efficiency is at the heart of the BGY122A design, minimizing operational costs and extending the lifespan of the powered device.

Applications

The BGY122A from NXP is ideal for a multitude of applications, including but not limited to:

  • Cable television (CATV) systems
  • Satellite set-top boxes
  • Telecommunication infrastructure
  • Professional RF amplification systems

Technical Specifications

Parameter Value
Frequency Range 40 MHz to 860 MHz
Gain Typical 34 dB
Noise Figure Typical 2.7 dB
Power Output Up to 131 dBμV
Power Supply 24 V

Quality and Reliability

NXP's BGY122A is manufactured with the highest quality standards, ensuring reliability and durability for long-term use. With its robust construction and tested performance, the BGY122A stands as a reliable choice for professionals seeking excellence in RF amplification.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Intersil
Lowest to $13.2432
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess