EN
  • EN
  • DE

BGW200EG/01,515

Part No BGW200EG/01,515
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 68-LFLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b
Modulation CCK, DSSS, QPSK
Frequency 2.4GHz
Data Rate (Max) 11Mbps
Power - Output 17.6dBm
Sensitivity -91dBm
Memory Size 256kb ROM, 1280kb SRAM
Serial Interfaces JTAG, SDIO, SPI, UART
GPIO 11
Supply Voltage - Operating 2.7 V to 3 V
Current - Receiving 93.7mA to 111.5mA
Current - Transmitting 16mA to 94.2mA
Temperature Range - Operating -30°C to 85°C
Dimension 68-LFLGA Exposed Pad
Win Source Part Number 134137-BGW200EG/01,515
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGW200EG/01,515 CAD Model

Description

The BGW200EG/01,515 is a high-performance product from NXP Semiconductors, a leading technology company known for its innovative and reliable solutions in the semiconductor industry. This particular product is designed to cater to a broad range of applications, making it a versatile component in any electronic system.

Key Features

  • High Integration: The BGW200EG/01,515 integrates multiple functions into a single chip, which helps in reducing the overall system complexity and footprint, while also improving reliability and performance.
  • Energy Efficiency: With advanced power management features, this product is optimized for low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Performance: NXP's commitment to quality ensures that this product delivers consistent performance even under challenging environmental conditions.

Applications

The BGW200EG/01,515 is suited for a wide array of applications, owing to its flexible design and robust feature set. It is particularly well-suited for:

  • Wireless communication systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

Parameter Value
Package Type SMD/SMT
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Frequency Specified by Manufacturer

Quality and Reliability

NXP's BGW200EG/01,515 is built with a commitment to quality, ensuring that each chip meets the highest standards of reliability. This product is manufactured in state-of-the-art facilities, using cutting-edge processes that guarantee its performance and longevity.

Support and Resources

Customers can access a comprehensive suite of technical resources, including datasheets, reference designs, and application notes. NXP also provides dedicated support from its team of experts, helping customers to integrate the BGW200EG/01,515 into their designs seamlessly.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,761 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess