EN
  • EN
  • DE

BGB102/H

Part No BGB102/H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235261-BGB102/H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGB102/H CAD Model

Description

Product Overview: BGB102/H - NXP

The BGB102/H, crafted by the renowned semiconductor manufacturer NXP, is a versatile and high-performance silicon germanium carbon (SiGe:C) heterojunction bipolar transistor (HBT) amplifier. This product is designed to deliver exceptional signal amplification with low noise figures, making it an ideal choice for a wide range of applications in the RF industry.

Key Features

  • Frequency Range: The BGB102/H operates effectively over a broad frequency range, accommodating various communication bands and signal types.
  • Low Noise Figure: With its advanced SiGe:C HBT technology, the BGB102/H boasts a low noise figure, ensuring clear signal amplification with minimal distortion.
  • High Gain: It provides a high gain level, which enhances the strength of the incoming signal, making it suitable for weak signal amplification.
  • Power Efficiency: NXP's focus on power efficiency means the BGB102/H is optimized for low power consumption, which is critical for battery-powered devices and energy-sensitive applications.
  • Durability: The product is designed to withstand the rigors of industrial environments, offering robust performance over its operational lifespan.

Applications

The BGB102/H is engineered for use in a variety of RF applications, including but not limited to:

  • Wireless communication systems
  • Global Positioning System (GPS) receivers
  • Low-noise amplifiers in mobile and satellite communications
  • Industrial and medical applications requiring high-frequency signal processing

Quality and Reliability

NXP is committed to delivering high-quality products, and the BGB102/H is no exception. It is manufactured under stringent quality control standards, ensuring reliability and performance consistency. The product's longevity and dependability make it a trusted component in the design and manufacture of high-frequency electronic equipment.

Availability

The BGB102/H is available for order and can be sourced directly from NXP or through their network of authorized distributors. Technical documentation, application notes, and support are readily accessible to assist with integration and to maximize the BGB102/H's capabilities within your project.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
KEC
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Intersil
Lowest to $13.2432
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess