EN
  • EN
  • DE

BGA7350,115

Part No BGA7350,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP RF MMIC IF VGA 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 50MHz to 250MHz
P1dB 17dBm
Gain 19.5dB
Noise Figure 6dB
RF Type General Purpose
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 245mA
Test Frequency 50MHz
Case / Package 32-HVQFN (5x5)
Win Source Part Number 128489-BGA7350,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA7350,115 CAD Model

Description

Product Overview: BGA7350,115

The BGA7350,115 by NXP Semiconductors is a state-of-the-art RF amplifier designed for a variety of applications that require high linearity and medium power. This product is part of NXP's extensive portfolio of RF solutions tailored to meet the demands of modern wireless communication systems.

Key Features

  • Frequency Range: The BGA7350,115 operates over a broad frequency range, making it versatile for different frequency bands and applications.
  • High Linearity: It delivers exceptional linearity, ensuring minimal distortion in communication systems, which is critical for maintaining signal integrity.
  • Medium Output Power: The device is capable of delivering medium output power levels, which is suitable for a range of RF applications that do not require high power amplification.
  • Efficiency: Designed with efficiency in mind, the BGA7350,115 minimizes power consumption, making it an eco-friendly and cost-effective choice for system designers.
  • Integration: The amplifier integrates seamlessly into various circuit designs, thanks to its compact form factor and compatibility with standard manufacturing processes.
  • Reliability: NXP's commitment to quality ensures that the BGA7350,115 is a reliable component for long-term use in critical systems.

Applications

The BGA7350,115 is suitable for a wide array of applications, including but not limited to:

  • Wireless infrastructure
  • Broadband communication systems
  • Cable television (CATV) systems
  • Fixed wireless access networks
  • Satellite communication equipment

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by NXP Semiconductors. The datasheet includes information on electrical characteristics, pin configurations, thermal properties, and application guidelines.

In conclusion, the BGA7350,115 is a robust and versatile RF amplifier that offers a combination of performance, efficiency, and reliability, making it an excellent choice for a wide range of RF amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4964 $50.9784
15+ $6.9715 $104.5725
23+ $6.7536 $155.3328
31+ $6.5357 $202.6067
40+ $6.3179 $252.7160
53+ $5.6643 $300.2079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess