EN
  • EN
  • DE

BGA2748

Part No BGA2748
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER 6TSSOP / RF Amp Single Broadband Amp 4V 6-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 100MHz to 2.2GHz
P1dB -9.2dBm (0.1mW)
Gain 21.8dB
Noise Figure 1.9dB
RF Type ISM
Supply Voltage - Operating 3 V to 4 V
Operating Supply Current 15mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 235207-BGA2748
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BGA2748
Introduction Date October 19, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGA2748 CAD Model

Description

Introducing the BGA2748 MMIC Amplifier from NXP Semiconductors

The BGA2748 is a silicon-based Monolithic Microwave Integrated Circuit (MMIC) amplifier designed by NXP Semiconductors, a leader in the semiconductor industry. This versatile amplifier is crafted to deliver exceptional performance for a wide range of applications, making it an ideal choice for design engineers looking to enhance their RF and microwave signal chains.

Key Features

  • Frequency Range: The BGA2748 operates over a broad frequency range, making it suitable for various applications in the RF spectrum.
  • Gain: It offers a high gain, which ensures that signal strength is significantly amplified, improving the overall performance of the communication system.
  • Output Power: With its robust output power capability, the BGA2748 can drive signals to the required levels for a multitude of RF applications.
  • Power Efficiency: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the system, which is crucial for battery-operated devices.
  • Low Noise Figure: The low noise figure of the BGA2748 minimizes the addition of unwanted noise to the signal, thereby preserving signal integrity.

Applications

The BGA2748 is highly adaptable and can be used in various applications, including, but not limited to:

  • Wireless communication systems
  • Satellite communications
  • Test and measurement equipment
  • Defense and aerospace electronics
  • Commercial and consumer RF products

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BGA2748 is no exception. It is manufactured using a robust silicon process, ensuring that it meets the high standards expected from NXP products. Additionally, the BGA2748 is available in a compact package, allowing for easy integration into space-constrained designs without compromising on performance.

Whether you are developing RF solutions for commercial or industrial purposes, the BGA2748 MMIC amplifier offers a mix of performance, efficiency, and reliability that can help you achieve your design objectives with confidence.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
NXP / Nexperia
BGU8821
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess