EN
  • EN
  • DE

BGA2715

Part No BGA2715
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Amp Single MMIC Amp 6V 6-Pin TSSOP / IC MMIC AMPLIFIER 6TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 4GHz
P1dB -8dBm (0.2mW)
Gain 22dB
Noise Figure 2.6dB to 2.8dB
RF Type ISM
Supply Voltage - Operating 5 V to 6 V
Operating Supply Current 4.3mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 235205-BGA2715
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BGA2715
Introduction Date February 02, 2004
ECCN EAR99
Country of Origin China, Philippines , Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGA2715 CAD Model

Description

NXP BGA2715 Amplifier

The BGA2715 is a versatile Silicon Germanium (SiGe) monolithic microwave integrated circuit (MMIC) amplifier designed and manufactured by NXP Semiconductors. This high-performance component is engineered to deliver exceptional linearity and wideband operation, making it an ideal choice for a range of RF applications.

Operating within a frequency range of 40 MHz to 2600 MHz, the BGA2715 provides a flexible solution that can be used in various markets, including wireless infrastructure, satellite communications, and general-purpose RF applications. Its wideband capabilities ensure that it can be easily integrated into systems without the need for external matching components, simplifying the design process and reducing overall system cost.

With a typical gain of 20 dB, this amplifier can provide a significant boost to signal strength, while maintaining a low noise figure of around 1.2 dB. This combination of high gain and low noise performance makes the BGA2715 suitable for use in both receiver and transmitter chains, where maintaining signal integrity is crucial.

The BGA2715 is housed in a compact 6-pin SOT363 plastic package, measuring just 2.1 x 2.1 x 1.0 mm. This small footprint allows for easy integration into space-constrained designs, without compromising on performance. Additionally, the device is designed to operate over a wide temperature range of -40°C to +85°C, ensuring reliable performance in even the most demanding environments.

Key features of the BGA2715 include:

  • High linearity performance
  • Wideband operation from 40 MHz to 2600 MHz
  • Typical gain of 20 dB
  • Low noise figure of approximately 1.2 dB
  • Supply voltage range from 1.8 V to 5.5 V
  • Robust thermal performance with a wide operating temperature range
  • Small SOT363 package for space-saving design

Whether you're designing for commercial telecommunications, consumer electronics, or specialized RF applications, the NXP BGA2715 offers a high-quality, reliable solution for your amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0751 $57.8270
1,890+ $0.0612 $115.6680
2,885+ $0.0601 $173.3885
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,600 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess