EN
  • EN
  • DE

BFU790F

Part No BFU790F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN wideband silicon germanium RF transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153359-BFU790F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFU790F CAD Model

Description

The NXP BFU790F is a cutting-edge RF (Radio Frequency) NPN bipolar transistor that is designed to meet the high-performance requirements of modern wireless communication systems. This versatile component is part of NXP's wide portfolio of RF solutions, and it is specifically engineered to deliver high gain and low noise figures in a compact package.

The BFU790F operates within the VHF (Very High Frequency) to UHF (Ultra High Frequency) range, making it an ideal choice for applications such as TV tuners, professional radios, and mobile devices. With its excellent linearity and low intermodulation distortion, this transistor ensures a clear and reliable signal, which is crucial for maintaining the integrity of communication in today's crowded frequency spectrums.

Key Features:

  • Frequency Range: The BFU790F is designed to operate effectively across a broad frequency range, ensuring versatility in various RF applications.
  • High Gain: It offers a high power gain, which is essential for amplifying weak signals without significant loss of quality.
  • Low Noise Figure: The transistor has a low noise figure, minimizing the amount of additional noise introduced into the signal during amplification.
  • High Efficiency: With its focus on power efficiency, the BFU790F minimizes power consumption, making it suitable for battery-powered devices.
  • Robustness: The device is built to withstand tough conditions, offering a reliable performance even under challenging environments.

Applications:

  • TV Tuners
  • Professional Radio Equipment
  • Mobile Devices
  • RF Power Amplifiers

The BFU790F transistor is housed in a SOT223 (plastic surface-mounted package), which not only saves space on the PCB but also allows for better thermal management. NXP's commitment to quality ensures that this transistor meets the highest standards, providing a reliable and efficient solution for RF amplification needs. Whether for commercial or industrial applications, the NXP BFU790F is a top choice for designers looking to enhance their wireless communication systems.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess