EN
  • EN
  • DE

BFQ136

Part No BFQ136
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN 4 GHz wideband transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153268-BFQ136
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFQ136 CAD Model

Description

The NXP BFQ136 is a high-performance silicon NPN planar RF transistor designed for a wide range of applications in the RF spectrum. This versatile component is well-suited for high-frequency operations, making it an ideal choice for professionals in the field of telecommunications, satellite communication, and RF energy applications.

Key Features

  • High Transition Frequency (fT): The BFQ136 boasts a high transition frequency, which enables efficient operation at microwave frequencies. This feature is crucial for applications that require fast switching and high-frequency signal amplification.
  • Low Noise Figure: With its low noise figure, the BFQ136 ensures a clear signal with minimal distortion, which is essential for high-quality audio and data transmission.
  • High Power Gain: The device offers a high power gain, which enhances the signal strength without compromising on quality, making it suitable for demanding applications that require robust amplification.
  • Excellent Linearity: The BFQ136 provides excellent linearity, which is important for maintaining signal integrity, especially in complex multi-carrier or amplitude-modulated systems.

Applications

The NXP BFQ136 is designed for use in a variety of RF applications, including:

  • RF power amplifiers for GSM, CDMA, and LTE base stations
  • Television tuners and professional RF amplification
  • Microwave links and satellite communications
  • RFID readers and industrial RF heating

Technical Specifications

The BFQ136 transistor operates within a specified range of electrical parameters:

  • Collector-Emitter Voltage (Vceo): Specified at a maximum rating to ensure reliable operation within its intended applications.
  • Collector Current (Ic): The maximum collector current rating defines the transistor's capacity to handle current without degradation.
  • Power Dissipation (Pd): The device's power dissipation rating indicates the amount of power it can dissipate as heat during operation, which is critical for thermal management.

Overall, the NXP BFQ136 RF transistor is a reliable and efficient solution for high-frequency applications that demand superior performance. With its robust feature set and versatility, it continues to be a preferred choice for industry professionals.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess