The NXP BF324 is a high-voltage, high-performance transistor that is designed to meet the demands of a wide range of electronic applications. This versatile component is well-suited for use in television tuners, professional audio equipment, and various types of amplifiers, making it a staple in the electronics industry.
Key Features
- High Voltage Capability: The BF324 is engineered to handle high voltage operations, which makes it ideal for applications requiring a robust voltage tolerance.
- Low Noise Figure: With its low noise production, the BF324 ensures a clear signal transmission, which is critical for high-fidelity audio applications and sensitive RF circuits.
- Excellent Gain Bandwidth Product: The device offers a superior gain bandwidth product, providing wideband performance and enabling it to work efficiently across a broad range of frequencies.
- Reliable Performance: NXP's commitment to quality means the BF324 transistor offers consistent and reliable performance, a key factor for professional-grade electronics.
Applications
The NXP BF324 transistor is highly versatile and can be used in various applications, including:
- RF amplification in television tuners
- IF amplification in television and radio receivers
- Professional audio equipment
- Driver stages in high-fidelity amplifiers
- Oscillator circuits in industrial and consumer electronics
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
30V |
| Collector Base Voltage (Vcbo) |
35V |
| Emitter Base Voltage (Vebo) |
3V |
| Collector Current (Ic) |
100mA |
| Power Dissipation (Pd) |
300mW |
| Operating Junction Temperature (Tj) |
-55°C to +150°C |
Quality and Support
NXP is known for its high-quality products and the BF324 is no exception. Customers can expect robust support and a comprehensive warranty, ensuring peace of mind and satisfaction with their purchase.