The BDX37 from NXP Semiconductors is a state-of-the-art bipolar junction transistor (BJT) designed to deliver robust performance for a wide array of applications. With its impressive specifications and reliable design, the BDX37 is a preferred choice for engineers and designers looking for a high-quality, versatile component for their electronic projects.
Key Features
- High Current Rating: The BDX37 is capable of handling significant current loads, making it ideal for power regulation and switching applications.
- High Voltage Tolerance: This transistor can withstand high voltages, which ensures stable operation under stressful conditions.
- Low Saturation Voltage: The low VCE(sat) characteristic minimizes power loss and improves efficiency, particularly important in power management circuits.
- Complementary PNP Type: The BDX37 is complemented by a PNP type transistor, allowing for push-pull configurations that are widely used in amplification and switching circuits.
Applications
The versatility of the BDX37 makes it suitable for a broad range of applications, including:
- Power supply circuits
- Audio amplifiers
- Motor control systems
- Switching regulators
- Linear regulators
- Driver stages in hi-fi amplifiers
Product Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
60V |
| Collector Current (IC) |
2A |
| Power Dissipation (PD) |
1W |
| DC Current Gain (hFE) |
750 - 21000 |
| Operating Temperature Range |
-65°C to +150°C |
With its robust build and high-quality performance, the BDX37 transistor from NXP is a reliable and efficient choice for electronic designs requiring high power and precision.