Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 234749-BD981
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD981 CAD Model

Description

The NXP BD981 is a cutting-edge solution designed for advanced applications in the realm of wireless communication. As a product from one of the leading semiconductor manufacturers, NXP Semiconductors, the BD981 integrates state-of-the-art technology to provide robust performance and reliability for a wide range of electronic devices.

Key Features

  • High-Performance Processing: The BD981 boasts a powerful processing core that enables it to handle complex computations required for high-speed wireless communication.
  • Low Power Consumption: Despite its impressive performance, the BD981 is engineered to be energy-efficient, making it suitable for battery-powered devices where power conservation is crucial.
  • Advanced Connectivity: With support for multiple communication protocols, the BD981 ensures seamless integration into existing networks and facilitates the development of next-generation wireless systems.
  • Robust Security Features: Security is a top priority in wireless communication, and the BD981 comes equipped with advanced encryption and security measures to protect sensitive data.
  • Compact Design: The small form factor of the BD981 allows it to be easily incorporated into space-constrained applications without compromising on functionality.

Applications

The versatile nature of the BD981 makes it ideal for a variety of applications, including but not limited to:

  • Smart Home Devices
  • Internet of Things (IoT) Systems
  • Automotive Communication Networks
  • Industrial Automation
  • Wearable Technology

Technical Specifications

The BD981 is designed to meet the rigorous demands of modern wireless communication systems. Its technical specifications are a testament to NXP's commitment to quality and performance:

  • Processor Core: Advanced Architecture
  • Operating Voltage: Optimized for Efficiency
  • Communication Protocols: Multiple Protocol Support
  • Security: State-of-the-Art Encryption
  • Form Factor: Compact and Versatile

For developers and manufacturers looking to integrate a reliable and high-performance wireless communication module into their products, the NXP BD981 represents a premier choice that balances power, efficiency, and connectivity.

You May Also Be Interested in

Broadcom Limited
Lowest to $25.1592
ECAD model for B50682EB2KFBG-P22
LSI Computer Systems
Need more? Email Us
ECAD model for B5502DO
Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
KEC
Need more? Email Us
ECAD model for B1367
JST Sales America Inc.
Need more? Email Us
ECAD model for B3P5S-VH-B(LF)(SN)
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for B06X 5450
Toko America Inc.
Need more? Email Us
ECAD model for B1179BS-H-2R2N=P3
Eon Silicon Solution
Need more? Email Us
ECAD model for B32-100HIP
NEC
Need more? Email Us
ECAD model for B555C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention