EN
  • EN
  • DE

BCY79-01

Part No BCY79-01
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description Transistor PNP BCY79/BCY79/01 PHILIPS milliampere=200 TO18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223141-BCY79-01
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCY79-01 CAD Model

Description

The BCY79-01 is a high-performance, low-power PNP bipolar junction transistor (BJT) brought to you by NXP Semiconductors. This transistor is designed to meet the stringent requirements of today's electronic devices, providing a reliable solution for amplification and switching applications.

Key Features

  • Voltage Ratings: The BCY79-01 is characterized by a collector-emitter voltage (VCEO) of 45V, ensuring stable operation in circuits with moderate voltage levels.
  • Current Handling: With a continuous collector current (IC) rating of up to 100mA, it is capable of driving small loads directly and interfacing with other components in a circuit.
  • Power Dissipation: A power dissipation (PD) of 300mW allows the BCY79-01 to handle moderate levels of power without overheating, making it suitable for a variety of electronic applications.
  • Gain Bandwidth Product: It features a transition frequency (fT) of 150MHz, providing ample bandwidth for applications requiring high-speed signal processing.

Applications

The versatility of the BCY79-01 enables it to be used in a wide array of applications, including:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Low-power battery-operated devices
  • Linear amplification and switching in industrial controls

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BCY79-01 is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 45V
Collector Current (IC) 100mA
Power Dissipation (PD) 300mW
Transition Frequency (fT) 150MHz

Whether you are designing consumer electronics or industrial systems, the BCY79-01 from NXP Semiconductors offers the performance and reliability required for your applications.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
TDK Corporation
Lowest to $0.1360
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Chilisin
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess