EN
  • EN
  • DE

BAV99 A7W

Part No BAV99 A7W
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231786-BAV99 A7W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAV99 A7W CAD Model

Description

The BAV99 A7W, a product of NXP Semiconductors, is a high-speed switching diode array designed to deliver superior performance in a wide range of applications. This diode is encapsulated in a small SOT-23 plastic package, which includes two series, dual common anode, or dual common cathode configurations. The compact size of the SOT-23 package makes it ideal for high-density circuit board designs.

Key Features

  • High-speed switching capability: The BAV99 A7W diodes offer fast switching speeds, making them suitable for high-frequency applications.
  • Low leakage current: These diodes have a very low reverse leakage current, which helps to increase the efficiency of the circuit and reduce power loss.
  • Low forward voltage drop: The low forward voltage drop ensures minimal power dissipation during operation, contributing to energy savings.
  • Series, dual common anode, or dual common cathode configurations: This flexibility allows for easy implementation in various circuit topologies.

Applications

The BAV99 A7W diodes are used in a variety of applications due to their fast switching speeds and reliability. Common applications include:

  • High-speed switching in logic circuits
  • Inverter circuits
  • General-purpose switching applications
  • Protection circuits
  • Portable and battery-powered devices

Electrical Characteristics

The BAV99 A7W has an impressive set of electrical characteristics that make it a robust choice for high-speed switching. It has a repetitive peak reverse voltage (V<sub>RRM) of 70V and a continuous forward current (I<sub>F) of 200mA. The diode's forward voltage (V<sub>F) at I<sub>F is typically 0.855V, making it highly efficient for signal processing applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BAV99 A7W diode is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability across diverse operating conditions.

Environmental Compliance

The BAV99 A7W is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6,670+ $0.0075 $50.0250
14,085+ $0.0071 $100.0035
22,060+ $0.0068 $150.0080
31,750+ $0.0063 $200.0250
40,985+ $0.0061 $250.0085
50,850+ $0.0059 $300.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 892,200 pieces
MOQ: 6670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess