EN
  • EN
  • DE

BAV70/DG/B2

Part No BAV70/DG/B2
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description High-Speed Switching Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231753-BAV70/DG/B2
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BAV70/DG/B2 CAD Model

Description

Product Overview: NXP BAV70/DG/B2

The NXP BAV70/DG/B2 is a high-performance switching diode designed to meet the demanding requirements of modern electronic circuits. This versatile diode is encapsulated in a compact SOT-23 package, making it suitable for high-density circuit board designs. With its dual configuration, it is ideal for applications requiring a pair of diodes with shared cathode or anode connections.

Key Features

  • High Switching Speed: The BAV70/DG/B2 is characterized by its fast switching speed, which allows for efficient operation in high-frequency applications.
  • Low Leakage Current: It exhibits a low leakage current, ensuring minimal power loss and enhancing the overall efficiency of the circuit.
  • Dual Diode Configuration: The dual diode design simplifies PCB layout and reduces component count, which can lead to cost savings and improved reliability.
  • Low Capacitance: With its low diode capacitance, the BAV70/DG/B2 is suitable for use in RF circuits and other applications where capacitance can impact performance.

Applications

The BAV70/DG/B2 is commonly used in a variety of applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • Voltage clamping
  • Protection circuits
  • Signal demultiplexing
  • RF (Radio Frequency) designs

Electrical Characteristics

With a repetitive peak reverse voltage of 70V and a continuous forward current of 200mA, the BAV70/DG/B2 is capable of handling typical signal levels while maintaining robust performance. The diode's forward voltage drop is low, which contributes to its high efficiency.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BAV70/DG/B2 is no exception. This product is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency across various environmental conditions.

Environmental Compliance

The BAV70/DG/B2 is compliant with RoHS (Restriction of Hazardous Substances) regulations, which means it is manufactured without the use of harmful substances such as lead, mercury, and cadmium. This compliance reflects NXP's dedication to environmental sustainability and the production of eco-friendly products.

In conclusion, the NXP BAV70/DG/B2 is a superior choice for designers looking for a reliable, high-speed switching diode that can be seamlessly integrated into a wide range of electronic circuits.

You May Also Be Interested in

STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8071 $62.4923
30+ $3.9443 $118.3290
46+ $3.8207 $175.7522
63+ $3.6983 $232.9929
81+ $3.5747 $289.5507
109+ $3.2051 $349.3559
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess