The NXP BAT140S is a high-performance Schottky diode designed for applications requiring fast switching and low power loss. This diode is part of NXP's extensive range of semiconductor products, known for their reliability and efficiency. It is commonly used in high-frequency inverters, power supplies, and as a rectifying diode in various electronic circuits.
Key Features
- Low Forward Voltage Drop: The BAT140S offers a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
- High Surge Current Capability: This diode can withstand high surge currents, making it suitable for applications that may experience occasional current spikes.
- Fast Switching Speed: With its fast switching ability, the BAT140S is ideal for high-frequency applications where rapid transitions are crucial.
- Small Package Size: The compact design of the BAT140S allows for easy integration into space-constrained applications without sacrificing performance.
Applications
The versatile nature of the BAT140S Schottky diode makes it suitable for a wide range of applications, including:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Free-wheeling diodes in power circuits
- Reverse battery protection
- OR-ing diodes in redundant power systems
Technical Specifications
| Parameter |
Value |
| Package |
SOD-123 |
| Repetitive Peak Reverse Voltage (VRRM) |
40 V |
| Average Forward Current (IF(AV)) |
1 A |
| Non-Repetitive Peak Forward Surge Current (IFSM) |
25 A |
| Forward Voltage Drop (VF) |
0.5 V |
| Operating Temperature Range |
-65°C to +125°C |
In summary, the NXP BAT140S Schottky diode is a robust and efficient component that offers superior performance for a variety of electronic applications. Its fast switching, low power loss, and high surge current capability make it a preferred choice for engineers and designers looking to enhance their power management systems.