EN
  • EN
  • DE

BAS40-06

Part No BAS40-06
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Schottky barrier double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151405-BAS40-06
Manufacturer Homepage www.nxp.com
Family Name BAS40-06
Introduction Date May 10, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BAS40-06 CAD Model

Description

Product Overview: BAS40-06 Schottky Diode

The BAS40-06 is a high-performance Schottky diode designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This diode is renowned for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a variety of applications that require efficient power management and high-speed switching operations.

Key Features

  • Low Forward Voltage Drop: The BAS40-06 has a very low forward voltage drop, which helps to reduce power loss and improve efficiency in circuit operation.
  • Fast Switching Speed: With its fast switching action, this diode is well-suited for high-frequency applications, providing quick response times and minimizing energy waste.
  • High Surge Current Capability: It is capable of handling high surge currents, making it robust and reliable for applications that may experience transient overloads.
  • Surface Mount Package: The diode comes in a small and compact SOT-23 package, which is suitable for surface mount technology (SMT), allowing for high-density PCB designs.

Applications

The versatility of the BAS40-06 Schottky diode lends itself to a wide range of applications, including:

  • Power supply management
  • DC-DC converters
  • Reverse polarity protection
  • High-speed switching circuits
  • Low voltage rectification

Electrical Characteristics

With a repetitive peak reverse voltage of 40V and a continuous forward current of 200mA, the BAS40-06 is capable of meeting the requirements of various electronic circuits. Its thermal characteristics ensure stability and reliability even under varying environmental conditions.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BAS40-06 is produced with stringent quality control measures in place, ensuring that each diode meets the high standards expected by customers in terms of performance and reliability. Whether used in industrial, commercial, or consumer electronics, the BAS40-06 is a solid choice for designers looking for a dependable Schottky diode.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess