EN
  • EN
  • DE

BAS40-06/DG/B2

Part No BAS40-06/DG/B2
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1025+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717817-BAS40-06/DG/B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40-06/DG/B2 CAD Model

Description

The NXP BAS40-06/DG/B2 is a high-performance Schottky diode designed for surface mounting on a wide range of applications, offering fast switching with low losses. This diode is housed in a small SOT-23 package, making it ideal for high-density circuit board designs where space is at a premium.

Key Features

  • Low Forward Voltage Drop: The BAS40-06/DG/B2 provides a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the device, making it suitable for high-efficiency applications.
  • Fast Switching Speed: With its Schottky barrier principle, this diode offers extremely fast switching speeds, which is crucial for high-frequency applications.
  • Low Capacitance: The device features low diode capacitance, which is beneficial in applications where fast switching is required, such as in RF systems.
  • High Surge Current Capability: The diode can handle high surge currents, providing robust performance in applications with transient overvoltages.
  • Dual Diode Configuration: This product contains two diodes in a series configuration, offering design flexibility and the ability to use it in a variety of rectification and clipping circuits.

Applications

The BAS40-06/DG/B2 is suitable for a variety of applications, including:

  • High-speed switching in power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping
  • Protection circuits
  • Charge and discharge circuits for capacitors

Specifications

Parameter Value
Package SOT-23
Configuration Dual, series
Repetitive Peak Reverse Voltage 40 V
Average Forward Current 120 mA
Non-Repetitive Peak Forward Surge Current 600 mA
Forward Voltage Drop 1.0 V max @ IF = 100 mA
Junction Temperature -55°C to +125°C

The NXP BAS40-06/DG/B2 Schottky diode is a reliable and efficient choice for designers looking for a compact, high-performance diode with the versatility to support a broad range of applications.

You May Also Be Interested in

Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess