EN
  • EN
  • DE

BAS101S

Part No BAS101S
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description High-voltage switching diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151319-BAS101S
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS101S CAD Model

Description

Introducing the BAS101S - High-Speed Switching Diode from NXP

The BAS101S, crafted with precision by NXP Semiconductors, is a high-speed switching diode that is designed to meet the rigorous demands of modern electronic circuits. This small-signal diode is engineered for high-speed switching applications, making it an ideal component for high-frequency rectification and signal conditioning in a wide range of electronic devices.

Key Features

  • Optimized Performance: The BAS101S boasts a fast switching speed with a reverse recovery time of typically 50 ns, which is crucial for high-speed circuit operation.
  • Low Capacitance: With a low diode capacitance of typically 1.5 pF, this component ensures minimal signal distortion and is suitable for high-frequency applications.
  • High Reverse Voltage: It can withstand a repetitive peak reverse voltage of up to 100 V, providing a wide safety margin for various applications.
  • Forward Current: The BAS101S can handle a continuous forward current of 250 mA, making it robust enough for most small-signal tasks.

Applications

The BAS101S is versatile and can be used in a multitude of applications, including:

  • High-speed switching in digital circuits
  • Rectification in high-frequency applications such as RF systems
  • Clamping and protection circuits
  • Sampling circuits

Package and Environmental Compliance

The BAS101S is available in a compact SOD-323 package, which not only saves valuable board space but also provides excellent thermal performance. NXP is committed to environmental sustainability, and the BAS101S is no exception. It is fully RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The BAS101S is designed to not only meet but exceed the stringent industry standards for performance and reliability. Users can trust the BAS101S to perform consistently over time, even in the most demanding conditions.

Whether you're designing a high-speed communication device, a precision measurement instrument, or any other application that requires fast and reliable switching, the BAS101S from NXP is the go-to diode that engineers can rely on for top-notch performance.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1920 $50.8800
635+ $0.1576 $100.0760
985+ $0.1527 $150.4095
1,355+ $0.1477 $200.1335
1,755+ $0.1428 $250.6140
2,345+ $0.1280 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess