EN
  • EN
  • DE

BAP63LX,315

Part No BAP63LX,315
Manufacturer NXP / Nexperia
Catalog RFFETs
Description RF DIODE PIN 50V 135MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode PIN - Single 50V 100 mA 135 mW SOD2
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Package SOD-882
Case / Package SOD2
Family Name BAP63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAP63LX T/R, BAP63LX T/R-ND, 954-BAP63LX315, 934061241315
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863413-BAP63LX,315
Ultra Librarian 3D Model Ultra Librarian BAP63LX,315 CAD Model

Description

The BAP63LX,315 is a state-of-the-art RF PIN diode from the renowned semiconductor manufacturer NXP. This high-performance component is designed to meet the rigorous demands of today's advanced RF and microwave applications. With its impressive electrical characteristics, the BAP63LX,315 is an ideal choice for designers looking to enhance their systems with efficient, reliable, and versatile switching capabilities.

Key Features

  • High Isolation: The BAP63LX,315 provides excellent isolation in the off-state, ensuring minimal leakage and maintaining signal integrity across multiple RF channels.
  • Low Insertion Loss: When in the on-state, this PIN diode offers a low insertion loss, contributing to efficient signal transmission and reduced power loss.
  • Fast Switching Speed: With its rapid switching capabilities, the BAP63LX,315 is well-suited for high-speed applications where swift transitions between on and off states are critical.
  • Broadband Performance: This component is designed to operate over a wide frequency range, making it versatile for various RF applications, from commercial communications systems to sophisticated military radars.
  • Robust Design: Housed in a small SOD-523 package, the BAP63LX,315 is not only space-efficient but also rugged enough to withstand harsh operating conditions.

Applications

The BAP63LX,315 is suitable for a diverse array of applications, including:

  • RF Switching Circuits
  • Attenuators
  • Phase Shifters
  • Limiters
  • Mobile Communications
  • Wireless Infrastructure
  • Test and Measurement Equipment

Technical Specifications

The BAP63LX,315 boasts technical specifications that ensure high performance in a variety of RF applications:

  • Package: SOD-523
  • Configuration: Single
  • Maximum Forward Current (IF): 100 mA
  • Reverse Voltage (VR): 30 V
  • Low Capacitance
  • Operating Temperature Range: -55°C to +150°C

With its combination of high isolation, low insertion loss, and fast switching speed, the BAP63LX,315 from NXP is an exemplary choice for designers who are in need of a reliable and efficient RF PIN diode that performs consistently across a broad range of frequencies and applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
GSM/EDGE RF Power FET
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess