EN
  • EN
  • DE

DS2484R+U

Part No DS2484R+U
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC MASTER I2C-1WIRE 1CH SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Protocol 1-Wire
Purpose Controller
Supply Voltage - Operating 1.71 V to 5.25 V
Operating Supply Current 300μA
Temperature Range - Operating -40°C to 85°C
Case / Package 6-SOT
Win Source Part Number 1034768-DS2484R+U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2484R+U CAD Model

Description

Maxim Integrated DS2484R+U - Advanced 1-Wire Master with Adjustable Timing

Maxim Integrated's DS2484R+U is a sophisticated device designed to interface with 1-Wire networks and provide a seamless communication bridge between a host microcontroller and 1-Wire devices. This advanced 1-Wire master facilitates the integration of 1-Wire components into a variety of systems, ensuring efficient and reliable data transfer and device control.

Key Features

  • 1-Wire Master I/O: The DS2484R+U features a programmable I/O that supports standard and overdrive 1-Wire communication speeds, making it versatile for different 1-Wire network configurations.
  • Adjustable Timing: With its built-in user-adjustable timing feature, the DS2484R+U allows for fine-tuning of 1-Wire timing parameters to match specific application requirements, ensuring optimal performance.
  • Single Supply Voltage: Operating from a single supply voltage ranging from 2.9V to 5.5V, this device is designed for easy integration into a broad range of systems without the need for complex power management.
  • Strong Pullup to V<sub>DD: The DS2484R+U provides a strong pullup to V<sub>DD, which is essential for powering 1-Wire devices during EEPROM writes or temperature conversions.
  • Active Pullup for Fast Edges: An active pullup feature ensures fast edge rates for improved communication reliability and speed.
  • Compact Package: Available in a compact, 8-pin µSOP package, the DS2484R+U is suitable for space-constrained applications.

Applications

The DS2484R+U is ideal for a variety of applications where 1-Wire devices are utilized. These include:

  • Environmental sensing and data logging
  • Industrial control systems
  • Access control and asset tracking
  • Networked devices for IoT applications

Maxim Integrated's DS2484R+U is a powerful solution for developers looking to harness the simplicity and flexibility of 1-Wire technology. Its adjustable timing and strong pullup features, combined with the convenience of a single supply voltage, make it a robust choice for integrating 1-Wire communication capabilities into your next project.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
Lowest to $7.2961

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1083 $55.4150
100+ $1.0382 $103.8200
150+ $1.0031 $150.4650
215+ $0.9330 $200.5950
280+ $0.8979 $251.4120
350+ $0.8628 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283,960 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess