The NXP AU6202 represents a cutting-edge solution in the realm of automotive connectivity. Designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications, the AU6202 is an advanced USB 2.0 hub controller that is tailored to meet the rigorous demands of the automotive industry.
Key Features
- High-Speed Interface: With support for the USB 2.0 specification, the AU6202 enables high-speed data transfer rates of up to 480 Mbps, ensuring quick and efficient data communication between devices.
- Multiple USB Ports: The controller expands a single USB port into multiple ports, providing flexibility for additional USB devices to be connected to the automotive system.
- Automotive Grade: Designed to operate under the extreme conditions of the automotive environment, the AU6202 is compliant with AEC-Q100 Grade 2 standards, guaranteeing reliability and performance from -40°C to +105°C.
- Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-operated systems within vehicles.
- Enhanced Safety Features: Incorporating built-in safety features, the AU6202 ensures protected communication against voltage fluctuations and electrostatic discharge (ESD), enhancing the overall system robustness.
Applications
The NXP AU6202 is ideally suited for a variety of applications within the automotive sector, including:
- In-vehicle infotainment systems
- Automotive multimedia hubs
- Telematics and connectivity modules
- Rear-seat entertainment systems
- Advanced driver assistance systems (ADAS)
Technical Specifications
| Attribute |
Details |
| Manufacturer |
NXP Semiconductors |
| Part Number |
AU6202 |
| USB Version |
2.0 |
| Operating Temperature Range |
-40°C to +105°C |
| Compliance |
AEC-Q100 Grade 2 |
Whether you are designing a state-of-the-art infotainment system or looking to enhance connectivity within a vehicle's network, the NXP AU6202 offers the performance, reliability, and safety required for modern automotive applications.