EN
  • EN
  • DE

ASL2416SHNY

Part No ASL2416SHNY
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 1.5A 32HVQFN / LED Driver IC 2 Output Linear Buck PWM Dimming 1.5A 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Linear
Topology Buck
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 10V
Voltage - Supply (Max) 80V
Voltage - Output 2.5V ~ 70V
Current - Output / Channel 1.5A
Frequency 100kHz ~ 2MHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number ASL2416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13829-1,568-13829-2,568-13829-6,935305971518,ASL2416SHNY-ND
Standard Package 6,000
Win Source Part Number 964399-ASL2416SHNY
Ultra Librarian 3D Model Ultra Librarian ASL2416SHNY CAD Model

Description

The ASL2416SHNY is a state-of-the-art integrated circuit (IC) developed by NXP Semiconductors, a leader in the technology industry known for their innovative and reliable products. This particular IC is designed to cater to the demands of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • High Performance: The ASL2416SHNY boasts superior processing capabilities, ensuring efficient operation and high-speed data handling that is essential for today's high-performance electronics.
  • Low Power Consumption: Despite its impressive performance, this IC is engineered to consume minimal power, making it ideal for battery-powered devices and applications where energy efficiency is a priority.
  • Advanced Connectivity: With built-in support for various communication protocols, the ASL2416SHNY facilitates seamless integration with other components and systems, enhancing interoperability and data exchange.
  • Compact Design: The compact footprint of the ASL2416SHNY allows for its use in space-constrained environments without compromising functionality, providing flexibility in design for hardware engineers.

Applications

The versatility of the ASL2416SHNY makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Internet of Things (IoT) devices

Quality and Reliability

NXP's commitment to quality is evident in the ASL2416SHNY, which is built to meet the highest standards of reliability and performance. The product undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industries it serves.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design guides, to assist in the integration and use of the ASL2416SHNY. NXP also offers dedicated technical support to address any questions or challenges that may arise during the development process.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess