EN
  • EN
  • DE

ADC1112D125HN

Part No ADC1112D125HN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 11-bit ADC; CMOS or LVDS DDR digital outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1139752-ADC1112D125HN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1112D125HN CAD Model

Description

Product Overview: ADC1112D125HN from NXP

The ADC1112D125HN is a high-performance, dual-channel Analog-to-Digital Converter (ADC) manufactured by the renowned semiconductor company, NXP Semiconductors. This precision ADC is designed to cater to a wide range of applications, including telecommunication systems, medical imaging, data acquisition systems, and high-speed instrumentation.

Key Features

  • High-Speed Performance: The ADC1112D125HN boasts a sampling rate of up to 125 mega samples per second (MSPS), ensuring accurate and rapid data conversion for time-critical applications.
  • Dual-Channel Operation: With its dual-channel capability, it allows simultaneous sampling, which is essential for maintaining the integrity of the input signals in phase-sensitive applications.
  • Resolution: It offers a resolution of 12-bits, providing a fine granularity of the input signal and enabling a high level of precision in the digital representation.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Dynamic Range: The ADC1112D125HN delivers an excellent dynamic range, which is critical for applications that require a wide amplitude range of signal processing.
  • Interface Options: It includes flexible interface options, such as LVDS (Low-Voltage Differential Signaling) outputs, to ensure compatibility with a variety of digital systems.

Applications

The ADC1112D125HN is versatile and can be integrated into numerous high-speed signal processing tasks. It is particularly useful in:

  • Wireless communication infrastructure
  • Medical imaging systems such as MRI and CT scanners
  • Professional video processing equipment
  • Test and measurement instruments
  • High-speed data acquisition systems

Product Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the ADC1112D125HN is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability. Customers can trust this ADC to deliver consistent results in the most demanding environments.

With its blend of speed, precision, and efficiency, the ADC1112D125HN from NXP Semiconductors stands out as a superior choice for system designers looking to enhance their digital conversion capabilities.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess