EN
  • EN
  • DE

88W8997-A1-NXWE/AZ

Part No 88W8997-A1-NXWE/AZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 2X2 802.11AC WAVE2 DUAL BAND WI- / IC RF TxRx Only Bluetooth 802.11ac, Bluetooth v5.1 2.4GHz, 5GHz 98-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Transceiver ICs
Mfr NXP
Series Marvell 88W8997
Package Tape & Reel (TR)
Type TxRx Only
RF Family/Standard Bluetooth
Protocol 802.11ac, Bluetooth v5.1
Modulation -
Frequency 2.4GHz, 5GHz
Data Rate (Max) 2Mbps
Power - Output -
Sensitivity -
Memory Size -
Serial Interfaces PCM, SDIO, UART, USB
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -
Mounting Type Surface Mount
Package / Case 98-VFQFN Exposed Pad
Supplier Device Package 98-HVQFN (9x9)
REACH Status REACH Unaffected
Standard Package 2,000 pcs
Win Source Part Number 1381224-88W8997-A1-NXWE/AZ
Ultra Librarian 3D Model Ultra Librarian 88W8997-A1-NXWE/AZ CAD Model

Description

Product Overview: NXP 88W8997-A1-NXWE/AZ

The NXP 88W8997-A1-NXWE/AZ is a state-of-the-art wireless solution that offers premium performance for a wide range of applications. This product integrates dual-band Wi-Fi and Bluetooth technology to provide seamless connectivity and communication capabilities.

Key Features:

  • Dual-Band Wi-Fi: The 88W8997-A1-NXWE/AZ supports both 2.4GHz and 5GHz Wi-Fi bands, enabling devices to take advantage of the less congested 5GHz band for faster and more reliable connections.
  • Bluetooth 5 Ready: With the latest Bluetooth 5 technology, this product offers enhanced range, speed, and broadcast messaging capacity, making it ideal for next-generation IoT applications.
  • Advanced Security: Security is a top priority, and the 88W8997-A1-NXWE/AZ comes with robust security features including WPA3 and Enhanced Open for secure Wi-Fi connections, as well as LE Secure Connections for Bluetooth.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power consumption, making it suitable for battery-powered devices where longevity is crucial.
  • High Throughput: This wireless solution is capable of delivering high data throughput, which is essential for applications such as streaming high-definition video content or transferring large data files quickly.

Applications:

The versatility of the NXP 88W8997-A1-NXWE/AZ makes it suitable for a broad range of applications, including:

  • Smart Home Devices
  • Portable Audio
  • Industrial IoT
  • Automotive Infotainment
  • Wireless Storage
  • Gaming Devices

Technical Specifications:

Wi-Fi Standards 802.11 a/b/g/n/ac
Bluetooth Version Bluetooth 5
Security Protocols WPA3, Enhanced Open, LE Secure Connections
Frequency Bands 2.4GHz and 5GHz
Power Consumption Low Power

With its robust connectivity features, the NXP 88W8997-A1-NXWE/AZ is an excellent choice for manufacturers looking to integrate reliable wireless capabilities into their products. Its advanced security and low power consumption make it a forward-thinking solution for today's and tomorrow's wireless needs.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess