EN
  • EN
  • DE

88W8977-A1-EADE/AZ

Part No 88W8977-A1-EADE/AZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 1X1 11N DUAL BAND + BT IN T&R (E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth, WiFi
Protocol 802.11a/b/g, Bluetooth v5.2, Class 2, GPS, GSM, LTE, WCDMA, Zigbee®
Modulation 4-DQPSK, 8-DPSK, 16-QAM, BPSK, GFSK, OFDM, QPSK
Frequency 2.4GHz, 5GHz
Data Rate (Max) 150Mbps
Power - Output 13dBm
Sensitivity -100dBm
Serial Interfaces GPIO, JTAG, PCM, SDIO, UART
Voltage - Supply 1.05V, 1.8V, 2.2V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 74-WFBGA, WLBGA
Supplier Device Package 74-eWLP (3.46x4.68)
Standard Package 3,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 987398-88W8977-A1-EADE/AZ
Ultra Librarian 3D Model Ultra Librarian 88W8977-A1-EADE/AZ CAD Model

Description

The NXP 88W8977-A1-EADE/AZ is a highly integrated wireless local area network (WLAN) and Bluetooth combination solution that supports the latest wireless communication standards. This product is designed to provide high performance, low power connectivity for a variety of applications including internet of things (IoT) devices, smart home systems, and portable electronic devices.

Key Features

  • Wi-Fi Connectivity: The 88W8977 chipset offers dual-band Wi-Fi support for both 2.4GHz and 5GHz networks, ensuring compatibility with a wide range of wireless routers and networks. It supports IEEE 802.11a/b/g/n/ac standards, offering fast and reliable Wi-Fi connectivity.
  • Bluetooth 5.0: With Bluetooth 5.0 integration, the chipset provides enhanced Bluetooth capabilities including improved data rates and range, lower power consumption, and increased broadcast messaging capacity.
  • Energy Efficiency: Designed with power efficiency in mind, the 88W8977 is ideal for battery-powered devices, featuring power-saving techniques that extend battery life without sacrificing performance.
  • Integrated Power Amplifier: An integrated power amplifier helps to reduce external component count, thus simplifying design and reducing overall system cost.
  • Advanced Security: The chipset includes advanced security features such as WPA/WPA2 for secure Wi-Fi connections and AES encryption for Bluetooth, ensuring that your data remains safe and secure.

Applications

The versatility of the NXP 88W8977-A1-EADE/AZ makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Smart Home Devices
  • Wearable Technology
  • Wireless Audio Systems
  • Automotive Infotainment
  • Industrial IoT Devices

Technical Specifications

Specification Detail
Wi-Fi Standards IEEE 802.11a/b/g/n/ac
Bluetooth Version 5.0
Frequency Bands 2.4GHz and 5GHz
Security WPA/WPA2, AES encryption
Package QFN

Overall, the NXP 88W8977-A1-EADE/AZ provides a robust and secure wireless solution that is both versatile and easy to integrate, making it an ideal choice for developers looking to add wireless connectivity to their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess