EN
  • EN
  • DE

80C51

Part No 80C51
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133825-80C51
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 80C51 CAD Model

Description

The NXP 80C51 microcontroller is a powerful 8-bit chip that has been widely used in embedded systems and various applications due to its robust architecture, high integration, and flexibility. The 80C51 is part of the MCS-51 family of microcontrollers originally developed by Intel but now produced by NXP Semiconductors, which has continued to enhance the capabilities of this classic processor.

Key Features

  • High Performance: With a 12-clock standard cycle, the 80C51 provides efficient processing for a wide range of applications. It is capable of executing most instructions in 1 to 2 machine cycles, enabling quick operation and response times.
  • Memory Organization: The 80C51 comes with a versatile memory organization, allowing for up to 64KB of external program memory and up to 64KB of external data memory. This flexibility makes it suitable for a variety of complex tasks.
  • On-Chip Peripherals: Integrated on-chip peripherals include multiple 16-bit timers/counters, serial communication controller, and on-chip oscillator and clock circuitry. These built-in features reduce the need for external components, saving space and cost.
  • I/O Ports: The device includes four 8-bit I/O ports, fully configurable to meet the needs of the host system. This allows for a high degree of interaction with external hardware and easy interfacing with other devices.
  • Interrupt System: An efficient interrupt system with multiple interrupt sources ensures timely response to I/O and internal events. This is crucial for real-time applications where prompt processing is necessary.
  • Power Management: The 80C51 provides various power-saving modes, including idle and power-down capabilities, making it an excellent choice for battery-operated devices.

Applications

The versatility of the NXP 80C51 microcontroller allows it to be used across a diverse range of applications, including industrial control systems, automotive electronics, robotics, telecommunications, and consumer electronics. Its reliability and adaptability have made it a staple in the electronics industry.

Whether you are developing a complex industrial system or a simple home appliance, the NXP 80C51 microcontroller offers a cost-effective and powerful solution that has stood the test of time.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Lowest to $1.4553
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0455 $61.3650
70+ $1.6782 $117.4740
110+ $1.6262 $178.8820
150+ $1.5731 $235.9650
190+ $1.5211 $289.0090
255+ $1.3641 $347.8455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess