Product Overview: 74VHC1G07GV - NXP
The 74VHC1G07GV is a high-performance CMOS device from NXP Semiconductors, designed to meet the rigorous demands of modern electronic applications. This single non-inverting buffer with open-drain output is part of the 74VHC family, known for its low power consumption and high noise immunity equivalent to its counterpart, the 74HC series. The 74VHC1G07GV is particularly suitable for interfacing with high-capacity loads or for driving LED displays where a low on-state resistance is required.
Constructed with silicon gate CMOS technology, it offers a robust feature set, including a wide operating voltage range from 2.0V to 5.5V. This makes the device versatile for use in various systems that operate on different power levels. Its low power consumption is an advantage for battery-operated devices, ensuring a longer battery life and reduced energy costs.
The 74VHC1G07GV supports a high data throughput with a propagation delay time significantly lower than typical CMOS integrated circuits. This makes it an excellent choice for high-speed applications where timing is critical. Furthermore, the device's high noise immunity ensures reliable operation in environments with potential electrical interference.
For ease of implementation, the 74VHC1G07GV comes in a small outline package, specifically in a 5-pin SOT-753 variant. This package is suitable for space-constrained applications, allowing designers to maintain a compact and efficient layout on printed circuit boards.
Key features of the 74VHC1G07GV include:
- Wide operating voltage range (2.0V to 5.5V)
- High noise immunity
- Low power consumption
- High-speed propagation delay
- Open-drain output for driving heavy loads
- Compact SOT-753 package for space-saving design
- Compliance with JEDEC standard no. 7A
In summary, the 74VHC1G07GV from NXP Semiconductors is an excellent choice for designers looking for a reliable, low-power, and high-speed non-inverting buffer. Its open-drain output, compatibility with a wide range of operating voltages, and small package size make it highly adaptable to a multitude of applications, from simple logic circuits to more complex system-level functions.