EN
  • EN
  • DE

74LVTN16244BDGG,11

Part No 74LVTN16244BDGG,11
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER/DVR 16BIT 3ST 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 126154-74LVTN16244BDGG,11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVTN16244BDGG,11 CAD Model

Description

Product Overview: 74LVTN16244BDGG,11

The 74LVTN16244BDGG,11 is a high-performance, low-voltage 16-bit buffer and line driver designed and manufactured by NXP Semiconductors. This product is part of the LVT (Low Voltage Technology) family, which is known for its ability to operate at lower voltages with reduced power consumption while maintaining high-speed performance. The 74LVTN16244BDGG,11 is particularly suitable for driving bus lines or buffer memory address registers in a wide range of applications.

Key Features:

  • Logic Type: 16-bit buffer/line driver with 3-state outputs.
  • Supply Voltage: Designed to operate at 3.3V, with a tolerance between 2.7V and 3.6V, making it compatible with low-voltage systems.
  • High Drive: Capable of driving heavily loaded bus lines with up to 64mA on -2V output voltage.
  • Speed: Fast propagation delay and output transition time to support high-frequency operation.
  • Bus-Hold Feature: Inputs retain last input state when left open, eliminating the need for external pull-up or pull-down resistors.
  • Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a reduced footprint on PCBs.
  • Quality: Compliant with JEDEC standard no. 8-1A.
  • Compatibility: Input and output interface levels are compatible with LVTTL and LVCMOS technologies.

Applications:

The 74LVTN16244BDGG,11 is versatile and can be used in a variety of digital applications. Its primary use is as a bus interface in systems that require high-speed data transfer, low power dissipation, and voltage level translation. Typical applications include:

  • Servers and Networking Equipment
  • Telecommunications Infrastructure
  • Data Storage Systems
  • Personal Computers
  • Industrial Control Systems

Environmental and Quality Certifications:

NXP's commitment to environmental sustainability and quality is evident in the 74LVTN16244BDGG,11, which adheres to the following standards:

  • Pb-Free (Lead-Free) and RoHS compliant
  • Compliant with the EU's REACH regulation

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9480 $59.3760
29+ $4.0610 $117.7690
45+ $3.9339 $177.0255
61+ $3.8069 $232.2209
79+ $3.6798 $290.7042
106+ $3.2987 $349.6622
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess