EN
  • EN
  • DE

74LVTH2245DB

Part No 74LVTH2245DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0647+Rohs
Reference case SSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744044-74LVTH2245DB SSOP20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVTH2245DB CAD Model

Description

Product Overview: NXP 74LVTH2245DB

The NXP 74LVTH2245DB is a high-performance, bi-directional octal transceiver designed for asynchronous communication between data buses. It is part of the 74LVTH family, which is known for its low-voltage, high-speed operation. This integrated circuit (IC) is particularly suitable for facilitating the transfer of data between two distinct 8-bit buses in a system that requires fast data transfer rates and lower power consumption.

Key Features

  • Bi-Directional Interface: The 74LVTH2245DB is capable of transmitting data in both directions, making it versatile for use in a variety of applications where dual data flow is necessary.
  • Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this transceiver is optimized for low-voltage applications, which helps in reducing the overall power consumption of the system.
  • High-Speed Performance: With the capability to support high-speed data transmission, the 74LVTH2245DB is well-suited for high-performance computing and telecommunication systems.
  • Bus-Hold Data Inputs: The device comes equipped with bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and ensure that the inputs remain at a valid logic level even when left floating.
  • Live Insertion and Extraction: It features built-in circuitry that allows for the live insertion and extraction of the IC without causing glitches on the data bus or interrupting the supply voltage.
  • Power-Off Protection: Inputs and outputs are protected against excessive voltage, ensuring that the device is safeguarded when the power is turned off.

Applications

The 74LVTH2245DB is ideal for a wide range of applications, including:

  • Server and workstation buses
  • Switching networks
  • Peripheral data transfer
  • Data communication systems
  • Embedded systems requiring high-speed data exchange

Technical Specifications

The device comes in a DB package, which is a plastic dual in-line package. It operates over a wide temperature range, making it suitable for industrial applications. The 74LVTH2245DB also supports mixed 3.3V and 5V environment, providing flexibility in interfacing with different logic levels.

In summary, the NXP 74LVTH2245DB transceiver is a robust and reliable component designed to meet the demands of high-speed data transmission while maintaining low power consumption. Its features and capabilities make it a smart choice for designers looking to optimize data bus communication in their electronic systems.

You May Also Be Interested in

Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess