EN
  • EN
  • DE

74LVT74DB,118

Part No 74LVT74DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 345MHz
Max Propagation Delay @ V, Max CL 5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 20mA, 32mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 1mA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 108927-74LVT74DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT74DB,118 CAD Model

Description

Product Overview: 74LVT74DB,118

The 74LVT74DB,118 is a high-performance, low-voltage dual positive-edge triggered D-type flip-flop with individual data inputs (D), clock inputs (CP), master reset inputs (MR), and outputs (Q and Q̅). Manufactured by NXP Semiconductors, this integrated circuit is part of the LVT (Low-voltage Transistor-Transistor Logic) family, designed to operate at 3.3V while providing a 5V tolerant input capability.

Key Features

  • High-Speed Performance: The 74LVT74DB,118 is capable of operating at high frequencies, making it suitable for fast data processing and high-speed communication applications.
  • Low Power Consumption: As part of the LVT family, this device is optimized for low power consumption, which is critical for battery-operated and power-sensitive systems.
  • 5V Tolerant Inputs: Despite being a 3.3V device, it can interface with 5V logic levels, allowing for compatibility with mixed-voltage systems without the need for level shifters.
  • Output Drive Capability: The device can drive 50Ω transmission lines at 3.3V, which is ideal for driving long cables and high-capacitance loads.
  • Multiple Package Options: Available in a standard DB package, it offers flexibility for various PCB layouts and design considerations.

Applications

The 74LVT74DB,118 is versatile and can be used in a wide range of applications, including:

  • High-speed computing and data processing
  • Communication systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Logic circuit implementation

Product Specifications

The device has several technical specifications that define its performance parameters:

  • Logic Family: LVT
  • Logic Type: Dual D-Type Flip-Flop
  • Supply Voltage: 2.7V to 3.6V
  • Input Voltage: Up to 5.5V (5V tolerant)
  • Output Current: ±24 mA
  • Operating Temperature: -40°C to +85°C
  • Package: DB (SSOP16)

The 74LVT74DB,118 from NXP is a reliable and efficient solution for designers looking to implement flip-flops in their systems with the added advantage of low-voltage operation and high-speed performance.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess