EN
  • EN
  • DE

74LVT534D,112

Part No 74LVT534D,112
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr NXP USA Inc.
Series 74LVT
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.9ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74LVT5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935213010112,2156-74LVT534D112-NX,NEXNXP74LVT534D,112,568-3043-5,954-74LVT534D112,74LVT534D112
Standard Package 38
Win Source Part Number 1040633-74LVT534D,112
Ultra Librarian 3D Model Ultra Librarian 74LVT534D,112 CAD Model

Description

Product Overview: 74LVT534D,112

The 74LVT534D,112 is a high-performance, low-voltage, octal D-type flip-flop with 3-state outputs from NXP Semiconductors. Designed with the advanced LVT (Low-Voltage Technology) process, this integrated circuit (IC) is optimized for use in 3.3V systems. It is particularly well-suited for interfacing with 5V systems, offering a robust solution for mixed-voltage applications. The device is packaged in a slim SOIC-20 (Small Outline Integrated Circuit) format, which makes it ideal for space-constrained applications.

Featuring a latch-up performance that exceeds 500mA per JESD 78, Class II standards, the 74LVT534D,112 ensures reliable operation even under challenging conditions. The device is equipped with multiple features that make it a versatile choice for a wide range of digital applications, including data storage, communication, and computing systems.

Key Features:

  • Low-Voltage Operation: Specifically designed to operate at 3.3V, making it suitable for low-power applications.
  • 5V Tolerant Inputs: Inputs can handle 5V signals without damage, allowing for seamless integration in mixed-voltage environments.
  • High-Speed Performance: Offers fast propagation delays and high clock data rates, providing efficient performance for high-speed data processing.
  • Octal Configuration: Contains eight flip-flops with individual D-type inputs and 3-state outputs, enabling parallel data processing and storage.
  • 3-State Outputs: Allows for connection to a bus-oriented system, with the ability to go into a high-impedance state to avoid bus contention.
  • Edge-Triggered: Captures data on the rising edge of the clock signal, ensuring precise timing and synchronization.
  • Output Capability: Can drive 50 Ohm transmission lines at 3.3V, making it suitable for driving long cables or high-capacitance loads.
  • Power-Down Protection: Inputs and outputs will be at a high-impedance state when the device is powered down, protecting the IC from potential damage.

Applications:

The 74LVT534D,112 is ideal for a variety of electronic applications, including:

  • Server and telecom infrastructure
  • Networking equipment
  • Data storage systems
  • Industrial control systems
  • High-speed data acquisition and processing

With its robust design and compatibility with both 3.3V and 5V systems, the 74LVT534D,112 from NXP is a reliable and versatile choice for designers looking to create efficient and high-performing digital circuits.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess